Amphenol Industrial Circular Connector Receptacle, Size 10, 6 Position, Panel; Product Range Amphenol Industrial SPB10-6PS

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 6 POSITION, PANEL; Product Range:SP Series; Circular Connector Shell Style:Thru Bulkhead Receptacle; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 6 POSITION, PANEL; Product Range:SP Series; Circular Connector Shell Style:Thru Bulkhead Receptacle; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 10, 6 Position, Panel; Product Range Amphenol Industrial - 91H3976 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 10, 6 Position, Panel; Product Range Amphenol Industrial
91H3976
Circular Connector Receptacle, Size 10, 6 Position, Panel; Product Range Amphenol Industrial 91H3976
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 6 POSITION, PANEL; Product Range:SP Series; Circular Connector Shell Style:Thru Bulkhead Receptacle; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 6 POSITION, PANEL; Product Range:SP Series; Circular Connector Shell Style:Thru Bulkhead Receptacle; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91H3976
Product Name Circular Connector Receptacle, Size 10, 6 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190512A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details