Amphenol Sine Systems Contact, Pin, Crimp, 24Awg-26Awg; Product Range Amphenol Sine/tuchel SP24W2F

Description
CONTACT, PIN, CRIMP, 24AWG-26AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, CRIMP, 24AWG-26AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 24Awg-26Awg; Product Range Amphenol Sine/tuchel - 98AC7974 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 24Awg-26Awg; Product Range Amphenol Sine/tuchel
98AC7974
Contact, Pin, Crimp, 24Awg-26Awg; Product Range Amphenol Sine/tuchel 98AC7974
CONTACT, PIN, CRIMP, 24AWG-26AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 24AWG-26AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Contact, Pin, Crimp, 24Awg-26Awg; Product Range Amphenol Sine/tuchel - 98AC7975 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 24Awg-26Awg; Product Range Amphenol Sine/tuchel
98AC7975
Contact, Pin, Crimp, 24Awg-26Awg; Product Range Amphenol Sine/tuchel 98AC7975
CONTACT, PIN, CRIMP, 24AWG-26AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 24AWG-26AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 98AC7974
Product Name Contact, Pin, Crimp, 24Awg-26Awg; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details