Amphenol Sine Systems Connectors, Interconnects - Circular Connectors - Circular Connector Contacts SP20W1F

Description
Win Source Part Number: 1362926-SP20W1F Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Fake Threat In the Open Market: 31 pct. Type: Signal, Stamped MSL Level: 1 (Unlimited) Mfr: Amphenol Sine Systems Corp Series: ecomate® RM Package: Tape & Reel (TR) Product Status: Obsolete Features: Insulation Support Base Product Number: SP20 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Contact Finish: Gold Contact Finish Thickness: Flash Contact Type: Pin Contact Material: Copper Alloy Contact Size: 20 Wire Gauge or Range - AWG: 20-22 AWG Wire Gauge or Range - mm²: 0.34 ~ 0.5mm² Termination Finish: Copper Alloy
Request a Quote Datasheet
Description
Win Source Part Number: 1362926-SP20W1F Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Fake Threat In the Open Market: 31 pct. Type: Signal, Stamped MSL Level: 1 (Unlimited) Mfr: Amphenol Sine Systems Corp Series: ecomate® RM Package: Tape & Reel (TR) Product Status: Obsolete Features: Insulation Support Base Product Number: SP20 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Contact Finish: Gold Contact Finish Thickness: Flash Contact Type: Pin Contact Material: Copper Alloy Contact Size: 20 Wire Gauge or Range - AWG: 20-22 AWG Wire Gauge or Range - mm²: 0.34 ~ 0.5mm² Termination Finish: Copper Alloy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts - SP20W1F - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
SP20W1F
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts SP20W1F
Win Source Part Number: 1362926-SP20W1F Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Fake Threat In the Open Market: 31 pct. Type: Signal, Stamped MSL Level: 1 (Unlimited) Mfr: Amphenol Sine Systems Corp Series: ecomate® RM Package: Tape & Reel (TR) Product Status: Obsolete Features: Insulation Support Base Product Number: SP20 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Contact Finish: Gold Contact Finish Thickness: Flash Contact Type: Pin Contact Material: Copper Alloy Contact Size: 20 Wire Gauge or Range - AWG: 20-22 AWG Wire Gauge or Range - mm²: 0.34 ~ 0.5mm² Termination Finish: Copper Alloy

Win Source Part Number: 1362926-SP20W1F
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
Fake Threat In the Open Market: 31 pct.
Type: Signal, Stamped
MSL Level: 1 (Unlimited)
Mfr: Amphenol Sine Systems Corp
Series: ecomate® RM
Package: Tape & Reel (TR)
Product Status: Obsolete
Features: Insulation Support
Base Product Number: SP20
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Type: Pin
Contact Material: Copper Alloy
Contact Size: 20
Wire Gauge or Range - AWG: 20-22 AWG
Wire Gauge or Range - mm²: 0.34 ~ 0.5mm²
Termination Finish: Copper Alloy

Buy Now Datasheet
Stamped & Formed Contact, Pin, 20-22Awg, Crimp; Product Range Amphenol Sine/tuchel - 29T6270 - Newark, An Avnet Company
Chicago, IL, United States
Stamped & Formed Contact, Pin, 20-22Awg, Crimp; Product Range Amphenol Sine/tuchel
29T6270
Stamped & Formed Contact, Pin, 20-22Awg, Crimp; Product Range Amphenol Sine/tuchel 29T6270
STAMPED & FORMED CONTACT, PIN, 20-22AWG, CRIMP; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

STAMPED & FORMED CONTACT, PIN, 20-22AWG, CRIMP; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Stamped & Formed Contact, Pin, 20-22Awg, Crimp, Full Reel; Product Range Amphenol Sine/tuchel - 27X7135 - Newark, An Avnet Company
Chicago, IL, United States
Stamped & Formed Contact, Pin, 20-22Awg, Crimp, Full Reel; Product Range Amphenol Sine/tuchel
27X7135
Stamped & Formed Contact, Pin, 20-22Awg, Crimp, Full Reel; Product Range Amphenol Sine/tuchel 27X7135
STAMPED & FORMED CONTACT, PIN, 20-22AWG, CRIMP, FULL REEL; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

STAMPED & FORMED CONTACT, PIN, 20-22AWG, CRIMP, FULL REEL; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number SP20W1F 29T6270
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Stamped & Formed Contact, Pin, 20-22Awg, Crimp; Product Range Amphenol Sine/tuchel
Contact Material Cu; Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 0460-256-12233 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel (PdNi)
Applications Motor or Generator
View Details
INCO Electrolytic Grade N Nickel - 9002A - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 1/4" x 3/4" Pellets
Length 0.7500 inch (19.05 mm)
View Details