Amphenol Sine Systems Automotive Electronic Connector SP20M1F

Description
Contact PIN 16 Size Crimp ST Cable Mount 20-22AWG Reel Automotive Product overview: SP20M1F from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-SP20M1F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Contact PIN 16 Size Crimp ST Cable Mount 20-22AWG Reel Automotive Product overview: SP20M1F from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-SP20M1F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Electronic Connector
332-SP20M1F
Automotive Electronic Connector 332-SP20M1F
Contact PIN 16 Size Crimp ST Cable Mount 20-22AWG Reel Automotive Product overview: SP20M1F from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-SP20M1F can be used for catalog matching and distributor lookup.

Contact PIN 16 Size Crimp ST Cable Mount 20-22AWG Reel Automotive Product overview: SP20M1F from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-SP20M1F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors, Interconnects - Circular Connectors - Contacts - 986311-SP20M1F - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Contacts
986311-SP20M1F
Connectors, Interconnects - Circular Connectors - Contacts 986311-SP20M1F
Win Source Part Number: 986311-SP20M1F Category: Connectors, Interconnects>Circul ar Connectors - Contacts Series: ecomate® RM Type: Signal, Stamped Wire Gauge or Range - AWG: 20-22 AWG Wire Gauge or Range - mm2: 0.34 ~ 0.5mm² Features: Insulation Support Contact Type: Pin Contact Finish: Gold Contact Finish Thickness: Flash Package: Tape & Reel (TR),Cut Tape (CT) Contact Termination: Crimp Contact Material: Copper Alloy Termination Finish: Copper Alloy Contact Size: 16 Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Amphenol Sine Systems Corp Other Names: 889-1195-2,889-1195- 1 Base Product Number: SP20 Product Status: Obsolete

Win Source Part Number: 986311-SP20M1F
Category: Connectors, Interconnects>Circular Connectors - Contacts
Series: ecomate® RM
Type: Signal, Stamped
Wire Gauge or Range - AWG: 20-22 AWG
Wire Gauge or Range - mm2: 0.34 ~ 0.5mm²
Features: Insulation Support
Contact Type: Pin
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tape & Reel (TR),Cut Tape (CT)
Contact Termination: Crimp
Contact Material: Copper Alloy
Termination Finish: Copper Alloy
Contact Size: 16
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Amphenol Sine Systems Corp
Other Names: 889-1195-2,889-1195-1
Base Product Number: SP20
Product Status: Obsolete

Buy Now Datasheet
Circular Connector Contacts - 889-1195-2-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
889-1195-2-ND
Circular Connector Contacts 889-1195-2-ND
Pin Contact 20-22 AWG Size 16 Crimp Gold

Pin Contact 20-22 AWG Size 16 Crimp Gold

Buy Now Datasheet
Circular Connector Contacts - SP20M1F - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Contacts
SP20M1F
Circular Connector Contacts SP20M1F
CONTACT PIN 20-22AWG CRIMP GOLD

CONTACT PIN 20-22AWG CRIMP GOLD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-SP20M1F SP20M1F 986311-SP20M1F 889-1195-2-ND SP20M1F
Product Name Automotive Electronic Connector Connectors, Interconnects - Circular Connectors - Contacts Circular Connector Contacts Circular Connector Contacts
Connector Type Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x3 Female +6 Signal Straight Press Fit Connector - 80320SH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
50 Ohm N Type Bulkhead Jack - 190422(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details