Amphenol Sine Systems Circular Connector Contacts SP20M1F

Description
Amphenol Industrial SP20M1F
Request a Quote Datasheet
Description
Amphenol Industrial SP20M1F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 2044149 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
2044149
Circular Connector Contacts 2044149
Amphenol Industrial SP20M1F

Amphenol Industrial SP20M1F

Supplier's Site
Stamped & Formed Contact, Pin, 20-22Awg, Crimp; Product Range Amphenol Sine/tuchel - 29T6269 - Newark, An Avnet Company
Chicago, IL, United States
Stamped & Formed Contact, Pin, 20-22Awg, Crimp; Product Range Amphenol Sine/tuchel
29T6269
Stamped & Formed Contact, Pin, 20-22Awg, Crimp; Product Range Amphenol Sine/tuchel 29T6269
STAMPED & FORMED CONTACT, PIN, 20-22AWG, CRIMP; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

STAMPED & FORMED CONTACT, PIN, 20-22AWG, CRIMP; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Stamped & Formed Contact, Pin, 20-22Awg, Crimp, Full Reel; Product Range Amphenol Sine/tuchel - 27X7134 - Newark, An Avnet Company
Chicago, IL, United States
Stamped & Formed Contact, Pin, 20-22Awg, Crimp, Full Reel; Product Range Amphenol Sine/tuchel
27X7134
Stamped & Formed Contact, Pin, 20-22Awg, Crimp, Full Reel; Product Range Amphenol Sine/tuchel 27X7134
STAMPED & FORMED CONTACT, PIN, 20-22AWG, CRIMP, FULL REEL; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

STAMPED & FORMED CONTACT, PIN, 20-22AWG, CRIMP, FULL REEL; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 2044149 29T6269
Product Name Circular Connector Contacts Stamped & Formed Contact, Pin, 20-22Awg, Crimp; Product Range Amphenol Sine/tuchel
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-20-0677 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Carbon-coated Sodium Vanadium Phosphate for Sodium Electrolyte Cathode - BMLC-KJ033 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 7.87E-4 inch (0.0200 mm)
View Details