Amphenol Sine Systems Contact, Pin, Crimp, 16Awg-18Awg; Product Range Amphenol Sine/tuchel SP16M2T

Description
CONTACT, PIN, CRIMP, 16AWG-18AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Description
CONTACT, PIN, CRIMP, 16AWG-18AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 16Awg-18Awg; Product Range Amphenol Sine/tuchel - 98AC7952 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 16Awg-18Awg; Product Range Amphenol Sine/tuchel
98AC7952
Contact, Pin, Crimp, 16Awg-18Awg; Product Range Amphenol Sine/tuchel 98AC7952
CONTACT, PIN, CRIMP, 16AWG-18AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 16AWG-18AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 98AC7952
Product Name Contact, Pin, Crimp, 16Awg-18Awg; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Crimp Contacts - 7194597P - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold
View Details
3 suppliers
Specs
Type Contact
Material Copper Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details