Amphenol Sine Systems Contact, Pin, Crimp, 16Awg-18Awg; Product Range Amphenol Sine/tuchel SP16M2F

Description
CONTACT, PIN, CRIMP, 16AWG-18AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, CRIMP, 16AWG-18AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 16Awg-18Awg; Product Range Amphenol Sine/tuchel - 98AC7945 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 16Awg-18Awg; Product Range Amphenol Sine/tuchel
98AC7945
Contact, Pin, Crimp, 16Awg-18Awg; Product Range Amphenol Sine/tuchel 98AC7945
CONTACT, PIN, CRIMP, 16AWG-18AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 16AWG-18AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, Crimp, 16Awg-18Awg; Product Range Amphenol Sine/tuchel - 98AC7946 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 16Awg-18Awg; Product Range Amphenol Sine/tuchel
98AC7946
Contact, Pin, Crimp, 16Awg-18Awg; Product Range Amphenol Sine/tuchel 98AC7946
CONTACT, PIN, CRIMP, 16AWG-18AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 16AWG-18AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 98AC7945
Product Name Contact, Pin, Crimp, 16Awg-18Awg; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241390-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Bellows Electrical Contact - SK-18648 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details