Amphenol Sine Systems Connectors, Interconnects - Circular Connectors - Circular Connector Contacts SP16M1F

Description
Win Source Part Number: 1363025-SP16M1F Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Fake Threat In the Open Market: 55 pct. Type: Signal, Stamped MSL Level: 1 (Unlimited) Mfr: Amphenol Sine Systems Corp Series: ecomate® RM Package: Tape & Reel (TR) Product Status: Obsolete Features: Insulation Support Base Product Number: SP16 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Contact Finish: Gold Contact Finish Thickness: Flash Contact Type: Pin Contact Material: Copper Alloy Contact Size: 16 Wire Gauge or Range - AWG: 16-18 AWG Wire Gauge or Range - mm²: 0.75 ~ 1.5mm² Termination Finish: Copper Alloy
Request a Quote Datasheet
Description
Win Source Part Number: 1363025-SP16M1F Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Fake Threat In the Open Market: 55 pct. Type: Signal, Stamped MSL Level: 1 (Unlimited) Mfr: Amphenol Sine Systems Corp Series: ecomate® RM Package: Tape & Reel (TR) Product Status: Obsolete Features: Insulation Support Base Product Number: SP16 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Contact Finish: Gold Contact Finish Thickness: Flash Contact Type: Pin Contact Material: Copper Alloy Contact Size: 16 Wire Gauge or Range - AWG: 16-18 AWG Wire Gauge or Range - mm²: 0.75 ~ 1.5mm² Termination Finish: Copper Alloy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts - SP16M1F - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
SP16M1F
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts SP16M1F
Win Source Part Number: 1363025-SP16M1F Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Fake Threat In the Open Market: 55 pct. Type: Signal, Stamped MSL Level: 1 (Unlimited) Mfr: Amphenol Sine Systems Corp Series: ecomate® RM Package: Tape & Reel (TR) Product Status: Obsolete Features: Insulation Support Base Product Number: SP16 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Contact Finish: Gold Contact Finish Thickness: Flash Contact Type: Pin Contact Material: Copper Alloy Contact Size: 16 Wire Gauge or Range - AWG: 16-18 AWG Wire Gauge or Range - mm²: 0.75 ~ 1.5mm² Termination Finish: Copper Alloy

Win Source Part Number: 1363025-SP16M1F
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
Fake Threat In the Open Market: 55 pct.
Type: Signal, Stamped
MSL Level: 1 (Unlimited)
Mfr: Amphenol Sine Systems Corp
Series: ecomate® RM
Package: Tape & Reel (TR)
Product Status: Obsolete
Features: Insulation Support
Base Product Number: SP16
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Type: Pin
Contact Material: Copper Alloy
Contact Size: 16
Wire Gauge or Range - AWG: 16-18 AWG
Wire Gauge or Range - mm²: 0.75 ~ 1.5mm²
Termination Finish: Copper Alloy

Buy Now Datasheet
Stamped & Formed Contact, Pin, 16-18Awg, Crimp, Full Reel; Product Range Amphenol Sine/tuchel - 27X7133 - Newark, An Avnet Company
Chicago, IL, United States
Stamped & Formed Contact, Pin, 16-18Awg, Crimp, Full Reel; Product Range Amphenol Sine/tuchel
27X7133
Stamped & Formed Contact, Pin, 16-18Awg, Crimp, Full Reel; Product Range Amphenol Sine/tuchel 27X7133
STAMPED & FORMED CONTACT, PIN, 16-18AWG, CRIMP, FULL REEL; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

STAMPED & FORMED CONTACT, PIN, 16-18AWG, CRIMP, FULL REEL; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Stamped & Formed Contact, Pin, 18-16Awg, Crimp; Product Range Amphenol Sine/tuchel - 29T6268 - Newark, An Avnet Company
Chicago, IL, United States
Stamped & Formed Contact, Pin, 18-16Awg, Crimp; Product Range Amphenol Sine/tuchel
29T6268
Stamped & Formed Contact, Pin, 18-16Awg, Crimp; Product Range Amphenol Sine/tuchel 29T6268
STAMPED & FORMED CONTACT, PIN, 18-16AWG, CRIMP; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

STAMPED & FORMED CONTACT, PIN, 18-16AWG, CRIMP; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number SP16M1F 27X7133
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Stamped & Formed Contact, Pin, 16-18Awg, Crimp, Full Reel; Product Range Amphenol Sine/tuchel
Contact Material Cu; Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1123343-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
CDA 101 OFHC Copper - 499T - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Cu
Shape / Form 3/4" x 1"
View Details