Amphenol Sine Systems Contact, Pin, Crimp, 14Awg-16Awg; Product Range Amphenol Sine/tuchel SP14M2N

Description
CONTACT, PIN, CRIMP, 14AWG-16AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes
Description
CONTACT, PIN, CRIMP, 14AWG-16AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 14Awg-16Awg; Product Range Amphenol Sine/tuchel - 98AC7943 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 14Awg-16Awg; Product Range Amphenol Sine/tuchel
98AC7943
Contact, Pin, Crimp, 14Awg-16Awg; Product Range Amphenol Sine/tuchel 98AC7943
CONTACT, PIN, CRIMP, 14AWG-16AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 14AWG-16AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 98AC7943
Product Name Contact, Pin, Crimp, 14Awg-16Awg; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0020-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Molybdenum Glass Melting Electrodes -  - Plansee SE
Specs
Material Molybdenum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Plating / Coating SIBOR®
View Details