Amphenol Sine Systems Contact, Pin, Crimp, 14Awg-16Awg; Product Range Amphenol Sine/tuchel SP14M2G15

Description
CONTACT, PIN, CRIMP, 14AWG-16AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
CONTACT, PIN, CRIMP, 14AWG-16AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 14Awg-16Awg; Product Range Amphenol Sine/tuchel - 98AC7940 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 14Awg-16Awg; Product Range Amphenol Sine/tuchel
98AC7940
Contact, Pin, Crimp, 14Awg-16Awg; Product Range Amphenol Sine/tuchel 98AC7940
CONTACT, PIN, CRIMP, 14AWG-16AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 14AWG-16AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 98AC7940
Product Name Contact, Pin, Crimp, 14Awg-16Awg; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data