Amphenol Sine Systems Contact, Pin, Crimp, 14Awg-16Awg; Product Range Amphenol Sine/tuchel SP14M2F

Description
CONTACT, PIN, CRIMP, 14AWG-16AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, CRIMP, 14AWG-16AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 14Awg-16Awg; Product Range Amphenol Sine/tuchel - 98AC7938 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 14Awg-16Awg; Product Range Amphenol Sine/tuchel
98AC7938
Contact, Pin, Crimp, 14Awg-16Awg; Product Range Amphenol Sine/tuchel 98AC7938
CONTACT, PIN, CRIMP, 14AWG-16AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 14AWG-16AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Contact, Pin, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel - 86AJ8817 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel
86AJ8817
Circular Contact, Pin, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel 86AJ8817
CIRCULAR CONTACT, PIN, 16-14AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Flash Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 16-14AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Flash Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 98AC7938 86AJ8817
Product Name Contact, Pin, Crimp, 14Awg-16Awg; Product Range Amphenol Sine/tuchel Circular Contact, Pin, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1062-16-0122-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Round Graphite Coated Copper foil, Negative Single-sided coating - BMLC-KJ017 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
View Details