Pin Contact 14 AWG Size 16 Crimp Gold
Contact PIN 16 Size Crimp ST Cable Mount 14AWG Reel Automotive Product overview: SP14M1F from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-SP14M1F can be used for catalog matching and distributor lookup.
Circular Connector Contact, Stamped, Pin, 14 AWG, Crimp, Gold Plated Contacts, Ecomate RM Series RoHS Compliant: Yes
CONTACT PIN 14AWG CRIMP GOLD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-1685-2-ND | 332-SP14M1F | 55T7223 | SP14M1F |
| Product Name | Circular Connector Contacts | Automotive Electronic Connector | Circular Connector Contact, Stamped, Pin, 14 Awg, Crimp, Gold Plated Contacts, Ecomate Rm Series Rohs Compliant Amphenol Sine/tuchel | Circular Connector Contacts |
| Connector Type | Circular / Cylindrical Connectors | Automotive Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Contact Size (AWG) | 14 AWG | |||
| Gender | Male / Plug |