Amphenol Sine Systems Connectors, Interconnects - Circular Connectors - Circular Connector Contacts SP14M1F

Description
Win Source Part Number: 1362939-SP14M1F Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Fake Threat In the Open Market: 44 pct. Type: Signal, Stamped MSL Level: 1 (Unlimited) Mfr: Amphenol Sine Systems Corp Series: ecomate® RM Package: Tape & Reel (TR) Product Status: Obsolete Features: Insulation Support Base Product Number: SP14 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Contact Finish: Gold Contact Finish Thickness: Flash Contact Type: Pin Contact Material: Copper Alloy Contact Size: 16 Wire Gauge or Range - AWG: 14 AWG Wire Gauge or Range - mm²: 2.0 ~ 2.5mm² Termination Finish: Copper Alloy
Request a Quote Datasheet
Description
Win Source Part Number: 1362939-SP14M1F Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Fake Threat In the Open Market: 44 pct. Type: Signal, Stamped MSL Level: 1 (Unlimited) Mfr: Amphenol Sine Systems Corp Series: ecomate® RM Package: Tape & Reel (TR) Product Status: Obsolete Features: Insulation Support Base Product Number: SP14 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Contact Finish: Gold Contact Finish Thickness: Flash Contact Type: Pin Contact Material: Copper Alloy Contact Size: 16 Wire Gauge or Range - AWG: 14 AWG Wire Gauge or Range - mm²: 2.0 ~ 2.5mm² Termination Finish: Copper Alloy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts - SP14M1F - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
SP14M1F
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts SP14M1F
Win Source Part Number: 1362939-SP14M1F Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Fake Threat In the Open Market: 44 pct. Type: Signal, Stamped MSL Level: 1 (Unlimited) Mfr: Amphenol Sine Systems Corp Series: ecomate® RM Package: Tape & Reel (TR) Product Status: Obsolete Features: Insulation Support Base Product Number: SP14 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Contact Finish: Gold Contact Finish Thickness: Flash Contact Type: Pin Contact Material: Copper Alloy Contact Size: 16 Wire Gauge or Range - AWG: 14 AWG Wire Gauge or Range - mm²: 2.0 ~ 2.5mm² Termination Finish: Copper Alloy

Win Source Part Number: 1362939-SP14M1F
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
Fake Threat In the Open Market: 44 pct.
Type: Signal, Stamped
MSL Level: 1 (Unlimited)
Mfr: Amphenol Sine Systems Corp
Series: ecomate® RM
Package: Tape & Reel (TR)
Product Status: Obsolete
Features: Insulation Support
Base Product Number: SP14
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Type: Pin
Contact Material: Copper Alloy
Contact Size: 16
Wire Gauge or Range - AWG: 14 AWG
Wire Gauge or Range - mm²: 2.0 ~ 2.5mm²
Termination Finish: Copper Alloy

Buy Now Datasheet
Stamped & Formed Contact, Pin, 14Awg, Crimp; Product Range Amphenol Sine/tuchel - 29T6267 - Newark, An Avnet Company
Chicago, IL, United States
Stamped & Formed Contact, Pin, 14Awg, Crimp; Product Range Amphenol Sine/tuchel
29T6267
Stamped & Formed Contact, Pin, 14Awg, Crimp; Product Range Amphenol Sine/tuchel 29T6267
STAMPED & FORMED CONTACT, PIN, 14AWG, CRIMP; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; For Use With:RT Series Industrial Circular Connectors RoHS Compliant: Yes

STAMPED & FORMED CONTACT, PIN, 14AWG, CRIMP; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; For Use With:RT Series Industrial Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number SP14M1F 29T6267
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Stamped & Formed Contact, Pin, 14Awg, Crimp; Product Range Amphenol Sine/tuchel
Contact Material Cu; Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 0460-204-12141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
4 suppliers
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details