Amphenol Sine Systems Contacts - Multi Purpose SP12A1T

Description
CONN PIN 12-14AWG TIN CRIMP
Request a Quote Datasheet
Description
CONN PIN 12-14AWG TIN CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 889-1684-1-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
889-1684-1-ND
Contacts - Multi Purpose 889-1684-1-ND
CONN PIN 12-14AWG TIN CRIMP

CONN PIN 12-14AWG TIN CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - 889-1684-2-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
889-1684-2-ND
Contacts - Multi Purpose 889-1684-2-ND
CONN PIN 12-14AWG TIN CRIMP

CONN PIN 12-14AWG TIN CRIMP

Buy Now Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - SP12A1T - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
SP12A1T
Connectors, Interconnects - Contacts - Multi Purpose SP12A1T
Win Source Part Number: 1363418-SP12A1T Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 35 pct. Type: Signal, Stamped MSL Level: 1 (Unlimited) Mfr: Amphenol Sine Systems Corp Series: ecomate® RM Package: Tape & Reel (TR) Product Status: Active Base Product Number: SP12 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 12-14 AWG Contact Finish: Tin Contact Material: Copper Alloy

Win Source Part Number: 1363418-SP12A1T
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 35 pct.
Type: Signal, Stamped
MSL Level: 1 (Unlimited)
Mfr: Amphenol Sine Systems Corp
Series: ecomate® RM
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: SP12
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 12-14 AWG
Contact Finish: Tin
Contact Material: Copper Alloy

Buy Now Datasheet
Contact, Pin, Crimp, 14-12Awg; Product Range Amphenol Sine/tuchel - 83AH8923 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 14-12Awg; Product Range Amphenol Sine/tuchel
83AH8923
Contact, Pin, Crimp, 14-12Awg; Product Range Amphenol Sine/tuchel 83AH8923
CONTACT, PIN, CRIMP, 14-12AWG; Product Range:Ecomate RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:Amphenol RT Series Industrial Circular Connectors RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 14-12AWG; Product Range:Ecomate RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:Amphenol RT Series Industrial Circular Connectors RoHS Compliant: Yes

Supplier's Site
Circular Connector Contact, Rt360, Pin, Crimp, Tin Plated Contacts, Ecomate Rm Series Rohs Compliant Amphenol Sine/tuchel - 55T7222 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Contact, Rt360, Pin, Crimp, Tin Plated Contacts, Ecomate Rm Series Rohs Compliant Amphenol Sine/tuchel
55T7222
Circular Connector Contact, Rt360, Pin, Crimp, Tin Plated Contacts, Ecomate Rm Series Rohs Compliant Amphenol Sine/tuchel 55T7222
Circular Connector Contact, RT360, Pin, Crimp, Tin Plated Contacts, Ecomate RM Series RoHS Compliant: Yes

Circular Connector Contact, RT360, Pin, Crimp, Tin Plated Contacts, Ecomate RM Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 889-1684-1-ND SP12A1T 83AH8923 55T7222
Product Name Contacts - Multi Purpose Connectors, Interconnects - Contacts - Multi Purpose Contact, Pin, Crimp, 14-12Awg; Product Range Amphenol Sine/tuchel Circular Connector Contact, Rt360, Pin, Crimp, Tin Plated Contacts, Ecomate Rm Series Rohs Compliant Amphenol Sine/tuchel
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 112-0032 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
Special High Grade 99.99% Zinc Ball Anodes - 8000AG - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Zinc
Shape / Form 2" Diameter Balls
View Details