Pin Contact Tin Crimp 12-14 AWG Signal, Stamped
Pin Contact Tin Crimp 12-14 AWG Signal, Stamped
Standard Circular Contacts Pin 3K Tin Wire Range 2.5mm Product overview: SP12A1T from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 330-SP12A1T can be used for catalog matching and distributor lookup.
2-Way Plug, Female Connector with End Ca
Pin contact, Stamped, Tin, Size 2.5mm, Wire Range 2.5-3.5mm , 14-12 AWG, 23A / 4000 RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-1684-1-ND | 330-SP12A1T | SP12A1T | 49AC3023 |
| Product Name | Multi Purpose | Electronic Connector | Contacts | Pin Contact, Stamped, Tin, Size 2.5Mm, Wire Range 2.5-3.5Mm , 14-12 Awg, 23A / 4000 Rohs Compliant Amphenol Sine/tuchel |
| Contact Size (AWG) | 12 to 14 AWG |