Amphenol Sine Systems Amphenol Sine Systems SP12A1T, Stamped & Formed Male Pin 14-12 Ga, Tin Plated, Terminals on Reel SP12A1T

Description
Unlike most other pin and socket solutions, the RADSOK® contact technology also utilizes the tensile strength properties of the flat, high conductivity alloy grid. This provides the high normal forces required for conductivity while also providing a large conductive surface area. Correspondingly low voltage drop and low temperature rise are also achieved while maintaining low insertion forces. Amphenol Sine Systems SP12A1T, Stamped & Formed Male Pin 14-12 Ga, Tin, Terminals on Reel Category: Amphenol MagnaMate ATHP Connectors Manufacturer: Amphenol Sine Systems Component Type: Pin Terminal Contact Size: 16 Wire Gauge Range: 14-12 Ga. Contact Plating: Tin Contact Material: Copper Alloy Current Rating: 23A Max. Terminals on Reel: 1,000 pcs
Request a Quote Datasheet
Description
Unlike most other pin and socket solutions, the RADSOK® contact technology also utilizes the tensile strength properties of the flat, high conductivity alloy grid. This provides the high normal forces required for conductivity while also providing a large conductive surface area. Correspondingly low voltage drop and low temperature rise are also achieved while maintaining low insertion forces. Amphenol Sine Systems SP12A1T, Stamped & Formed Male Pin 14-12 Ga, Tin, Terminals on Reel Category: Amphenol MagnaMate ATHP Connectors Manufacturer: Amphenol Sine Systems Component Type: Pin Terminal Contact Size: 16 Wire Gauge Range: 14-12 Ga. Contact Plating: Tin Contact Material: Copper Alloy Current Rating: 23A Max. Terminals on Reel: 1,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems SP12A1T, Stamped & Formed Male Pin 14-12 Ga, Tin Plated, Terminals on Reel - 39414R - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems SP12A1T, Stamped & Formed Male Pin 14-12 Ga, Tin Plated, Terminals on Reel
39414R
Amphenol Sine Systems SP12A1T, Stamped & Formed Male Pin 14-12 Ga, Tin Plated, Terminals on Reel 39414R
Unlike most other pin and socket solutions, the RADSOK® contact technology also utilizes the tensile strength properties of the flat, high conductivity alloy grid. This provides the high normal forces required for conductivity while also providing a large conductive surface area. Correspondingly low voltage drop and low temperature rise are also achieved while maintaining low insertion forces. Amphenol Sine Systems SP12A1T, Stamped & Formed Male Pin 14-12 Ga, Tin, Terminals on Reel Category: Amphenol MagnaMate ATHP Connectors Manufacturer: Amphenol Sine Systems Component Type: Pin Terminal Contact Size: 16 Wire Gauge Range: 14-12 Ga. Contact Plating: Tin Contact Material: Copper Alloy Current Rating: 23A Max. Terminals on Reel: 1,000 pcs

Unlike most other pin and socket solutions, the RADSOK® contact technology also utilizes the tensile strength properties of the flat, high conductivity alloy grid. This provides the high normal forces required for conductivity while also providing a large conductive surface area. Correspondingly low voltage drop and low temperature rise are also achieved while maintaining low insertion forces.

  • Amphenol Sine Systems SP12A1T, Stamped & Formed Male Pin 14-12 Ga, Tin, Terminals on Reel
  • Category: Amphenol MagnaMate ATHP Connectors
  • Manufacturer: Amphenol Sine Systems
  • Component Type: Pin Terminal
  • Contact Size: 16
  • Wire Gauge Range: 14-12 Ga.
  • Contact Plating: Tin
  • Contact Material: Copper Alloy
  • Current Rating: 23A Max.
  • Terminals on Reel: 1,000 pcs
Supplier's Site Datasheet
Amphenol Sine Systems SP12A1T, Stamped & Formed Male Pin 14-12 Ga, Tin Plated, Terminals - 39414 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems SP12A1T, Stamped & Formed Male Pin 14-12 Ga, Tin Plated, Terminals
39414
Amphenol Sine Systems SP12A1T, Stamped & Formed Male Pin 14-12 Ga, Tin Plated, Terminals 39414
Unlike most other pin and socket solutions, the RADSOK® contact technology also utilizes the tensile strength properties of the flat, high conductivity alloy grid. This provides the high normal forces required for conductivity while also providing a large conductive surface area. Correspondingly low voltage drop and low temperature rise are also achieved while maintaining low insertion forces. Amphenol Sine Systems SP12A1T, Stamped & Formed Male Pin 14-12 Ga, Tin plated, Terminals Category: Amphenol MagnaMate ATHP Connectors Manufacturer: Amphenol Sine Systems Component Type: Pin Terminal Contact Size: 16 Wire Gauge Range: 14-12 Ga. Contact Plating: Tin Contact Material: Copper Alloy Current Rating: 23A Max.

Unlike most other pin and socket solutions, the RADSOK® contact technology also utilizes the tensile strength properties of the flat, high conductivity alloy grid. This provides the high normal forces required for conductivity while also providing a large conductive surface area. Correspondingly low voltage drop and low temperature rise are also achieved while maintaining low insertion forces.

  • Amphenol Sine Systems SP12A1T, Stamped & Formed Male Pin 14-12 Ga, Tin plated, Terminals
  • Category: Amphenol MagnaMate ATHP Connectors
  • Manufacturer: Amphenol Sine Systems
  • Component Type: Pin Terminal
  • Contact Size: 16
  • Wire Gauge Range: 14-12 Ga.
  • Contact Plating: Tin
  • Contact Material: Copper Alloy
  • Current Rating: 23A Max.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 39414R
Product Name Amphenol Sine Systems SP12A1T, Stamped & Formed Male Pin 14-12 Ga, Tin Plated, Terminals on Reel
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1627030-2 - TE Connectivity
Specs
Material Nickel
Features RoHS
North American 15 to 20 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Insulation Piercing Wire-Clamp - 82-2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector
Features Insulated
View Details