Amphenol Sine Systems Contacts - Multi Purpose SP12A1T-10

Description
CONN PIN 10AWG TIN CRIMP
Request a Quote Datasheet
Description
CONN PIN 10AWG TIN CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 889-SP12A1T-10TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
889-SP12A1T-10TR-ND
Contacts - Multi Purpose 889-SP12A1T-10TR-ND
CONN PIN 10AWG TIN CRIMP

CONN PIN 10AWG TIN CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - 889-SP12A1T-10CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
889-SP12A1T-10CT-ND
Contacts - Multi Purpose 889-SP12A1T-10CT-ND
CONN PIN 10AWG TIN CRIMP

CONN PIN 10AWG TIN CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - 889-SP12A1T-10DKR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
889-SP12A1T-10DKR-ND
Contacts - Multi Purpose 889-SP12A1T-10DKR-ND
CONN PIN 10AWG TIN CRIMP

CONN PIN 10AWG TIN CRIMP

Buy Now Datasheet
Circular Contact, Pin, Crimp, 10Awg; Product Range Amphenol Sine/tuchel - 02AH3614 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Crimp, 10Awg; Product Range Amphenol Sine/tuchel
02AH3614
Circular Contact, Pin, Crimp, 10Awg; Product Range Amphenol Sine/tuchel 02AH3614
CIRCULAR CONTACT, PIN, CRIMP, 10AWG; Product Range:Magnamate™ ATHP Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:-; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, CRIMP, 10AWG; Product Range:Magnamate™ ATHP Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:-; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 889-SP12A1T-10TR-ND 02AH3614
Product Name Contacts - Multi Purpose Circular Contact, Pin, Crimp, 10Awg; Product Range Amphenol Sine/tuchel
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-2349180-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin Silver (SnAg)
Applications Motor or Generator
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details