S&F PIN #2.5MM TIN AWG 10
Standard Circular Contacts PIN CONTACT 2.5MM TIN PLATED Product overview: SP12A1T-10 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 330-SP12A1T-10 can be used for catalog matching and distributor lookup.
CONN PIN 10AWG TIN CRIMP
Pin Contact Tin Crimp 10 AWG Signal, Stamped
| PEI-Genesis | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol Sine SP12A1T-10 | 330-SP12A1T-10 | 889-SP12A1T-10CT-ND |
| Product Name | Electronic Connector | Multi Purpose | |
| Current Rating | 23.0 amps |