Connector
Pin Contact Gold Crimp 10 AWG Signal, Stamped
SP12A1G1010
Pin contact, 2.5mm, 10µ gold plating over nickel for 10 AWG, reel of 1000 RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SP12A1G10-10 | SP12A1G10-10-ND | Amphenol Sine SP12A1G10-10 | 02AH3609 |
| Product Name | Multi Purpose | Pin Contact, 2.5Mm, 10Μ Gold Plating Over Nickel For 10 Awg, Reel Of 1000 Rohs Compliant Amphenol Sine/tuchel | ||
| Contact Size (AWG) | 10 AWG |