Amphenol Industrial Circular Connector Plug, Size 16, 8 Position, Cable; Product Range Amphenol Industrial SP06E16-8P

Description
CIRCULAR CONNECTOR PLUG, SIZE 16, 8 POSITION, CABLE; Product Range:SP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:16-8 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG, SIZE 16, 8 POSITION, CABLE; Product Range:SP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:16-8 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 16, 8 Position, Cable; Product Range Amphenol Industrial - 97J2724 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 16, 8 Position, Cable; Product Range Amphenol Industrial
97J2724
Circular Connector Plug, Size 16, 8 Position, Cable; Product Range Amphenol Industrial 97J2724
CIRCULAR CONNECTOR PLUG, SIZE 16, 8 POSITION, CABLE; Product Range:SP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:16-8 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 16, 8 POSITION, CABLE; Product Range:SP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:16-8 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J2724
Product Name Circular Connector Plug, Size 16, 8 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1248-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22023-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
BrightConnX™ Rugged MRD - MRDAR03M15000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination Solder Cup
Voltage Rating 125 volts
View Details
3 suppliers
Micro SIM Card 6 Pin Push Type Connector Metal Body - ET-MI6PPT-MBC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details