Amphenol Industrial Circular Connector Plug Size 14, 18 Position, Cable; Product Range Amphenol Industrial SP06E14-18S

Description
CIRCULAR CONNECTOR PLUG SIZE 14, 18 POSITION, CABLE; Product Range:SP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 14, 18 POSITION, CABLE; Product Range:SP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 14, 18 Position, Cable; Product Range Amphenol Industrial - 92H2019 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 18 Position, Cable; Product Range Amphenol Industrial
92H2019
Circular Connector Plug Size 14, 18 Position, Cable; Product Range Amphenol Industrial 92H2019
CIRCULAR CONNECTOR PLUG SIZE 14, 18 POSITION, CABLE; Product Range:SP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 18 POSITION, CABLE; Product Range:SP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92H2019
Product Name Circular Connector Plug Size 14, 18 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Connectors - 1377G14 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers