Amphenol Industrial Circular Connector Plug Size 14, 19 Position, Cable; Product Range Amphenol Industrial SP06A14-19P-SR

Description
CIRCULAR CONNECTOR PLUG SIZE 14, 19 POSITION, CABLE; Product Range:SP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 14, 19 POSITION, CABLE; Product Range:SP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 14, 19 Position, Cable; Product Range Amphenol Industrial - 97J2717 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 19 Position, Cable; Product Range Amphenol Industrial
97J2717
Circular Connector Plug Size 14, 19 Position, Cable; Product Range Amphenol Industrial 97J2717
CIRCULAR CONNECTOR PLUG SIZE 14, 19 POSITION, CABLE; Product Range:SP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 19 POSITION, CABLE; Product Range:SP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J2717
Product Name Circular Connector Plug Size 14, 19 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11020TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
ALTH DIN Rail - 2511125 - Galco Industrial Electronics
Specs
Connector Type DIN Connector
View Details