The Circular Connector Plug Size 14, 12 Position, Cable from Amphenol Industrial is designed for applications requiring reliable electrical connections in harsh environments. It features a bayonet coupling style that ensures quick and secure mating, along with a robust aluminum shell that is available in various finishes, including black anodized and electroless nickel. This connector supports a maximum operating voltage of 600 VAC at sea level and is rated for a wide operating temperature range from -65°C to 200°C. The connector is equipped with crimp rear release contacts, allowing for easy contact insertion and removal without damaging the connector. It meets the MIL-DTL-83723, Series III specifications, making it suitable for military and commercial aviation applications. The product is also designed to withstand shock and vibration, ensuring durability in demanding conditions.
SP 12C 8#20 4#16 PIN PLUG
CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Product Range:SP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol SP06A14-12P | 97J2713 |
| Product Name | Circular Connector Plug Size 14, 12 Position, Cable; Product Range Amphenol Industrial | |
| Gender | Male / Plug |