Amphenol Industrial Circular Connector, Receptacle, Size 14, 18 Position, Box; Product Range Amphenol Industrial SP02E14-18P

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 18 POSITION, BOX; Product Range:SP Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 18 POSITION, BOX; Product Range:SP Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 14, 18 Position, Box from Amphenol Industrial is designed to meet the MIL-DTL-83723, Series III specifications. This connector features a bayonet coupling style, ensuring a quick and secure connection with visual confirmation of complete coupling. It is suitable for a variety of applications, particularly in military and commercial aviation, as well as military vehicles. The connector supports a recommended operating voltage of up to 600 VAC at sea level and is built to withstand harsh environmental conditions, featuring complete sealing with individual contact seals and a silicone elastomer interfacial seal. The connector is constructed with aluminum shells available in various finishes, including black anodized and electroless nickel, providing resistance to fluids and corrosion. It accommodates crimp rear release contacts in sizes 12, 16, and 20, and is designed for a minimum of 500 mating cycles, making it a durable choice for demanding applications.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 14, 18 Position, Box from Amphenol Industrial is designed to meet the MIL-DTL-83723, Series III specifications. This connector features a bayonet coupling style, ensuring a quick and secure connection with visual confirmation of complete coupling. It is suitable for a variety of applications, particularly in military and commercial aviation, as well as military vehicles. The connector supports a recommended operating voltage of up to 600 VAC at sea level and is built to withstand harsh environmental conditions, featuring complete sealing with individual contact seals and a silicone elastomer interfacial seal. The connector is constructed with aluminum shells available in various finishes, including black anodized and electroless nickel, providing resistance to fluids and corrosion. It accommodates crimp rear release contacts in sizes 12, 16, and 20, and is designed for a minimum of 500 mating cycles, making it a durable choice for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 14, 18 Position, Box; Product Range Amphenol Industrial - 92H2016 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 18 Position, Box; Product Range Amphenol Industrial
92H2016
Circular Connector, Receptacle, Size 14, 18 Position, Box; Product Range Amphenol Industrial 92H2016
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 18 POSITION, BOX; Product Range:SP Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 18 POSITION, BOX; Product Range:SP Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92H2016
Product Name Circular Connector, Receptacle, Size 14, 18 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAA19 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details