Amphenol Industrial Circular Connector, Receptacle, Size 16, 8 Position, Box; Product Range Amphenol Industrial SP02A16-8S

Description
SP 8C 8#16 SKT RECP
Request a Quote Datasheet
Description
SP 8C 8#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol SP02A16-8S - PEI-Genesis
Philadelphia, PA, United States
SP 8C 8#16 SKT RECP

SP 8C 8#16 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 16, 8 Position, Box; Product Range Amphenol Industrial - 86H5768 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16, 8 Position, Box; Product Range Amphenol Industrial
86H5768
Circular Connector, Receptacle, Size 16, 8 Position, Box; Product Range Amphenol Industrial 86H5768
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 8 POSITION, BOX; Product Range:SP Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 8 POSITION, BOX; Product Range:SP Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol SP02A16-8S 86H5768
Product Name Circular Connector, Receptacle, Size 16, 8 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products