Amphenol Industrial Circular Connector, Receptacle, Size 12, 10 Position, Box; Product Range Amphenol Industrial SP02A12-10P

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 10 POSITION, BOX; Product Range:SP Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 10 POSITION, BOX; Product Range:SP Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 12, 10 Position, Box; Product Range Amphenol Industrial - 97H6672 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 10 Position, Box; Product Range Amphenol Industrial
97H6672
Circular Connector, Receptacle, Size 12, 10 Position, Box; Product Range Amphenol Industrial 97H6672
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 10 POSITION, BOX; Product Range:SP Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 10 POSITION, BOX; Product Range:SP Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97H6672
Product Name Circular Connector, Receptacle, Size 12, 10 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAL1L1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Power Connectors - 115233P13 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers