Amphenol Industrial Circular Connector Receptacle, Size 24, 61 Position, Wall; Product Range Amphenol Industrial SP00E24-61S

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 61 POSITION, WALL; Product Range:SP Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 61 POSITION, WALL; Product Range:SP Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 24, 61 Position, Wall; Product Range Amphenol Industrial - 97J2688 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 61 Position, Wall; Product Range Amphenol Industrial
97J2688
Circular Connector Receptacle, Size 24, 61 Position, Wall; Product Range Amphenol Industrial 97J2688
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 61 POSITION, WALL; Product Range:SP Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 61 POSITION, WALL; Product Range:SP Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J2688
Product Name Circular Connector Receptacle, Size 24, 61 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCD-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Eddicy M1 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 230 to 400 volts
View Details
Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers