Amphenol Sine Systems Loud Speaker Conn, Jack, 4Pos, Flange; Gender Amphenol Sine/tuchel SP-4-MDQ

Description
LOUD SPEAKER CONN, JACK, 4POS, FLANGE; Gender:Receptacle; Connector Mounting:Flange Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled Body; No. of Contacts:4 Contact RoHS Compliant: Yes
Description
LOUD SPEAKER CONN, JACK, 4POS, FLANGE; Gender:Receptacle; Connector Mounting:Flange Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled Body; No. of Contacts:4 Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Loud Speaker Conn, Jack, 4Pos, Flange; Gender Amphenol Sine/tuchel - 77AC3871 - Newark, An Avnet Company
Chicago, IL, United States
Loud Speaker Conn, Jack, 4Pos, Flange; Gender Amphenol Sine/tuchel
77AC3871
Loud Speaker Conn, Jack, 4Pos, Flange; Gender Amphenol Sine/tuchel 77AC3871
LOUD SPEAKER CONN, JACK, 4POS, FLANGE; Gender:Receptacle; Connector Mounting:Flange Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled Body; No. of Contacts:4 Contact RoHS Compliant: Yes

LOUD SPEAKER CONN, JACK, 4POS, FLANGE; Gender:Receptacle; Connector Mounting:Flange Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled Body; No. of Contacts:4 Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77AC3871
Product Name Loud Speaker Conn, Jack, 4Pos, Flange; Gender Amphenol Sine/tuchel
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-103-835-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details