AUD PLASTIC CHASSIS 4 POLE
4 Position Circular Connector Receptacle, Non-Gendered Solder Tabs
Loudspeaker Panel Connector 4 Pole Chass
Loudspeaker Panel Connector 4 Pole Chass
Conn, Jack, Speaker, Thru-Hole, SP Series, Black, 4 Pole, 30A, 133V Product overview: SP-4-MD from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 133V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30A, 133V, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-SP-4-MD can be used for catalog matching and distributor lookup.
LOUD SPEAKER CONNECTOR, JACK, 4P, PANEL; Product Range:SP Series; No. of Contacts:4 Contact; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; No. of Contacts:4Contacts RoHS Compliant: Yes
| PEI-Genesis | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol Tuchel SP-4-MD | 889-1876-ND | 2618002 | 377-SP-4-MD | 23AC1171 |
| Product Name | Circular Connector Assemblies | Speaker Connectors | 30A 133V Electronic Connector | Loud Speaker Connector, Jack, 4P, Panel; Product Range Amphenol Sine/tuchel | |
| Connector Type | Circular / Cylindrical Connectors | ||||
| Mounting | Panel Mount | Panel Mount | |||
| Current Rating | 20.0 amps | 30.0 amps |