4 Position Circular Connector Plug, Non-Gendered Screw
4-Pin Circular Connector, Female, 30A, 133V, Screw Term, IP54 Product overview: SP-4-FN from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 133V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30A, 133V, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-SP-4-FN can be used for catalog matching and distributor lookup.
LOUD SPEAKER CONNECTOR, PLUG, 4P, CABLE; Product Range:SP Series; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-1875-ND | 377-SP-4-FN | SP-4-FN | 23AC1170 |
| Product Name | Circular Connector Assemblies | 30A 133V Electronic Connector | Loud Speaker Connector, Plug, 4P, Cable; Product Range Amphenol | |
| Connector Type | Circular / Cylindrical Connectors | |||
| Mounting | Free Hanging (In-Line) | Cable Mount | ||
| Current Rating | 20.0 amps | 30.0 amps |