Amphenol Sine Systems Circular Connector Assemblies SP-2-FN

Description
2 Position Circular Connector Plug, Non-Gendered Screw
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Non-Gendered Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-1872-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-1872-ND
Circular Connector Assemblies 889-1872-ND
2 Position Circular Connector Plug, Non-Gendered Screw

2 Position Circular Connector Plug, Non-Gendered Screw

Buy Now Datasheet
Speaker Connectors - 2617989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speaker Connectors
2617989
Speaker Connectors 2617989
Speaker Connector 2 Contact Plug Silver

Speaker Connector 2 Contact Plug Silver

Supplier's Site
Speaker Connectors - 2617988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speaker Connectors
2617988
Speaker Connectors 2617988
Speaker Connector 2 Contact Plug Silver

Speaker Connector 2 Contact Plug Silver

Supplier's Site
Loud Speaker Connector, Plug, 2P, Cable; Product Range Amphenol - 23AC1167 - Newark, An Avnet Company
Chicago, IL, United States
Loud Speaker Connector, Plug, 2P, Cable; Product Range Amphenol
23AC1167
Loud Speaker Connector, Plug, 2P, Cable; Product Range Amphenol 23AC1167
LOUD SPEAKER CONNECTOR, PLUG, 2P, CABLE; Product Range:SP Series; No. of Contacts:2 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

LOUD SPEAKER CONNECTOR, PLUG, 2P, CABLE; Product Range:SP Series; No. of Contacts:2 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1872-ND 2617989 23AC1167
Product Name Circular Connector Assemblies Speaker Connectors Loud Speaker Connector, Plug, 2P, Cable; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details
XM Micro-Hook, 0.025″ Square Pin, Stainless Steel - SALE-XM25SS - E-Z-HOOK, a division of Tektest, Inc.
Specs
Voltage Rating 3000 volts
Current Rating 3.5 amps
View Details