Amphenol Corporation
Er 10C 10#16 Pin Plug Amphenol
SM3106R18-66P
Description
ER 10C 10#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 10C 10#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 10C 10#16 Pin Plug Amphenol
02P3287
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol SM3106R18-66P |
02P3287 |
|
Product Name
|
|
Er 10C 10#16 Pin Plug Amphenol |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details