Amphenol Industrial Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial SM3106F20-74P

Description
CIRCULAR CONNECTOR PLUG SIZE 20, 17 POSITION, CABLE; Product Range:SM Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 20, 17 POSITION, CABLE; Product Range:SM Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial - 97J2678 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial
97J2678
Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial 97J2678
CIRCULAR CONNECTOR PLUG SIZE 20, 17 POSITION, CABLE; Product Range:SM Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 17 POSITION, CABLE; Product Range:SM Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J2678
Product Name Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data