Amphenol Industrial Circular Connector, Receptacle, Size 22, 14 Position, Box; Product Range Amphenol Industrial SM3102R22-68S

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 14 POSITION, BOX; Product Range:SM Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 14 POSITION, BOX; Product Range:SM Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 22, 14 Position, Box; Product Range Amphenol Industrial - 97J2669 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 14 Position, Box; Product Range Amphenol Industrial
97J2669
Circular Connector, Receptacle, Size 22, 14 Position, Box; Product Range Amphenol Industrial 97J2669
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 14 POSITION, BOX; Product Range:SM Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 14 POSITION, BOX; Product Range:SM Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J2669
Product Name Circular Connector, Receptacle, Size 22, 14 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508E5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
50 OHM ARINC/M39029 Connector, ARINC Size 8 Pin - 190837 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details