Amphenol Industrial Circular Connector, Receptacle, Size 20, 17 Position, Box; Product Range Amphenol Industrial SM3102R20-29P-A24

Description
ER 17C 17#16 PIN RECP BOX
Request a Quote
Description
ER 17C 17#16 PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol SM3102R20-29P-A24 - PEI-Genesis
Philadelphia, PA, United States
ER 17C 17#16 PIN RECP BOX

ER 17C 17#16 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 20, 17 Position, Box; Product Range Amphenol Industrial - 97J2666 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 17 Position, Box; Product Range Amphenol Industrial
97J2666
Circular Connector, Receptacle, Size 20, 17 Position, Box; Product Range Amphenol Industrial 97J2666
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 17 POSITION, BOX; Product Range:SM Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 17 POSITION, BOX; Product Range:SM Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol SM3102R20-29P-A24 97J2666
Product Name Circular Connector, Receptacle, Size 20, 17 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data