Amphenol Industrial Circular Connectors - SM3100R24-79P SM3100R24-79P

Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028573-SM3100R24-79 P Number of Positions: 5 Connector Type: Circular, Receptacle Termination: Solder Fastening Type: Threaded Contact Material: Copper Number of Contacts: 5 Gender: Receptacle Length: 51.02 mm Orientation: Straight Contact Plating: Gold, Silver Ratings: Environment Resistant Body Material: Aluminium Plating: Cadmium, Chromate Categories: Circular Connectors Alternative Parts (Cross-Reference): MS3102E14S-5S; MS3102E16S-8P; MS3102R14S-5S; MS3102A14S-5S; 97-3102A-18-11S; MS3100A16S-8SSM3100R -24-79P; SM3100R2479P; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 44.45 mm Mount: Flanges, Panel, Wall RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: No SVHC
Request a Quote Datasheet
Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028573-SM3100R24-79 P Number of Positions: 5 Connector Type: Circular, Receptacle Termination: Solder Fastening Type: Threaded Contact Material: Copper Number of Contacts: 5 Gender: Receptacle Length: 51.02 mm Orientation: Straight Contact Plating: Gold, Silver Ratings: Environment Resistant Body Material: Aluminium Plating: Cadmium, Chromate Categories: Circular Connectors Alternative Parts (Cross-Reference): MS3102E14S-5S; MS3102E16S-8P; MS3102R14S-5S; MS3102A14S-5S; 97-3102A-18-11S; MS3100A16S-8SSM3100R -24-79P; SM3100R2479P; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 44.45 mm Mount: Flanges, Panel, Wall RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: No SVHC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - SM3100R24-79P - 1028573-SM3100R24-79P - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - SM3100R24-79P
1028573-SM3100R24-79P
Circular Connectors - SM3100R24-79P 1028573-SM3100R24-79P
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028573-SM3100R24-79 P Number of Positions: 5 Connector Type: Circular, Receptacle Termination: Solder Fastening Type: Threaded Contact Material: Copper Number of Contacts: 5 Gender: Receptacle Length: 51.02 mm Orientation: Straight Contact Plating: Gold, Silver Ratings: Environment Resistant Body Material: Aluminium Plating: Cadmium, Chromate Categories: Circular Connectors Alternative Parts (Cross-Reference): MS3102E14S-5S; MS3102E16S-8P; MS3102R14S-5S; MS3102A14S-5S; 97-3102A-18-11S; MS3100A16S-8SSM3100R -24-79P; SM3100R2479P; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 44.45 mm Mount: Flanges, Panel, Wall RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: No SVHC

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028573-SM3100R24-79P
Number of Positions: 5
Connector Type: Circular, Receptacle
Termination: Solder
Fastening Type: Threaded
Contact Material: Copper
Number of Contacts: 5
Gender: Receptacle
Length: 51.02 mm
Orientation: Straight
Contact Plating: Gold, Silver
Ratings: Environment Resistant
Body Material: Aluminium
Plating: Cadmium, Chromate
Categories: Circular Connectors
Alternative Parts (Cross-Reference): MS3102E14S-5S; MS3102E16S-8P; MS3102R14S-5S; MS3102A14S-5S; 97-3102A-18-11S; MS3100A16S-8SSM3100R-24-79P; SM3100R2479P;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 44.45 mm
Mount: Flanges, Panel, Wall
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC

Buy Now
Singapore, Singapore
Electronic Connector
436-SM3100R24-79P
Electronic Connector 436-SM3100R24-79P
Conn MIL-DTL-5015 Circular PIN 5 POS Solder Cup ST Wall Mount 5 Terminal 1 Port Product overview: SM3100R24-79P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SM3100R24-79P can be used for catalog matching and distributor lookup.

Conn MIL-DTL-5015 Circular PIN 5 POS Solder Cup ST Wall Mount 5 Terminal 1 Port Product overview: SM3100R24-79P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SM3100R24-79P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector, Threaded, Solder, Circular Industrial, Mil - C - 5015 Series (Vg95234) Rohs Compliant Amphenol Industrial - 77J0961 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Threaded, Solder, Circular Industrial, Mil - C - 5015 Series (Vg95234) Rohs Compliant Amphenol Industrial
77J0961
Circular Connector, Threaded, Solder, Circular Industrial, Mil - C - 5015 Series (Vg95234) Rohs Compliant Amphenol Industrial 77J0961
Circular Connector, Threaded, Solder, Circular Industrial, MIL - C - 5015 Series (VG95234) RoHS Compliant: No

Circular Connector, Threaded, Solder, Circular Industrial, MIL - C - 5015 Series (VG95234) RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1028573-SM3100R24-79P 436-SM3100R24-79P 77J0961
Product Name Circular Connectors - SM3100R24-79P Electronic Connector Circular Connector, Threaded, Solder, Circular Industrial, Mil - C - 5015 Series (Vg95234) Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589061-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 28 AWG
View Details