Amphenol LTW Circular Cable Assemblies SM12A-08BMMM-SL8D01

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-SM12A-08BMMM-SL8D01-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-SM12A-08BMMM-SL8D01-ND
Circular Cable Assemblies 1754-SM12A-08BMMM-SL8D01-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Sensor Cord, 8P M12 Plug-Free End, 1M; Connector Type A Amphenol Ltw - 93AJ2342 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-Free End, 1M; Connector Type A Amphenol Ltw
93AJ2342
Sensor Cord, 8P M12 Plug-Free End, 1M; Connector Type A Amphenol Ltw 93AJ2342
SENSOR CORD, 8P M12 PLUG-FREE END, 1M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 8P M12 PLUG-FREE END, 1M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-SM12A-08BMMM-SL8D01-ND 93AJ2342
Product Name Circular Cable Assemblies Sensor Cord, 8P M12 Plug-Free End, 1M; Connector Type A Amphenol Ltw
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.67 ft (5.08 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details