Amphenol LTW Circular Cable Assemblies SM12A-05BFFM-SL8D01

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-SM12A-05BFFM-SL8D01-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-SM12A-05BFFM-SL8D01-ND
Circular Cable Assemblies 1754-SM12A-05BFFM-SL8D01-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Circular Cable Assemblies - SM12A-05BFFM-SL8D01 - ODG (Origin Data Global)
Shenzhen, China
Circular Cable Assemblies
SM12A-05BFFM-SL8D01
Circular Cable Assemblies SM12A-05BFFM-SL8D01
M12 A CODE OVERMOLDING CABLE STA

M12 A CODE OVERMOLDING CABLE STA

Supplier's Site Datasheet
Sensor Cord, 5P M12 Rcpt-Free End, 1M; Connector Type A Amphenol Ltw - 93AJ2331 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Rcpt-Free End, 1M; Connector Type A Amphenol Ltw
93AJ2331
Sensor Cord, 5P M12 Rcpt-Free End, 1M; Connector Type A Amphenol Ltw 93AJ2331
SENSOR CORD, 5P M12 RCPT-FREE END, 1M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 5P M12 RCPT-FREE END, 1M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1754-SM12A-05BFFM-SL8D01-ND SM12A-05BFFM-SL8D01 93AJ2331
Product Name Circular Cable Assemblies Circular Cable Assemblies Sensor Cord, 5P M12 Rcpt-Free End, 1M; Connector Type A Amphenol Ltw
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-TNCA-MM-78 - Maury Microwave
Specs
Application RF
Connector Type TNCA
View Details