"8 Position CIC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole"
SLWS / Tray RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 609-3454-ND | 94M9512 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Slws / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | FPC / FFC | |
| Mounting | Through Hole | |
| Voltage Rating | 100 volts |