Amphenol Corporation 1.00mm pitch Flex Connectors SLW8S-1C7LF

Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-S series, 8 Position, Top Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW8S-1C7LF.
Request a Quote Datasheet
Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-S series, 8 Position, Top Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW8S-1C7LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00mm pitch Flex Connectors - SLW8S-1C7LF - Amphenol Communications Solutions
Nashua, NH, United States
1.00mm pitch Flex Connectors
SLW8S-1C7LF
1.00mm pitch Flex Connectors SLW8S-1C7LF
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-S series, 8 Position, Top Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW8S-1C7LF.

1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-S series, 8 Position, Top Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW8S-1C7LF.

Supplier's Site Datasheet
Singapore, Singapore
1A 100V Electronic Connector
350-SLW8S-1C7LF
1A 100V Electronic Connector 350-SLW8S-1C7LF
8 Pos 1 Row Female Header, 1mm Pitch, 1A, 100V, Straight Product overview: SLW8S-1C7LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SLW8S-1C7LF can be used for catalog matching and distributor lookup.

8 Pos 1 Row Female Header, 1mm Pitch, 1A, 100V, Straight Product overview: SLW8S-1C7LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SLW8S-1C7LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 975588-SLW8S-1C7LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
975588-SLW8S-1C7LF
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 975588-SLW8S-1C7LF
Win Source Part Number: 975588-SLW8S-1C7LF Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: SLW-S Number of Positions: 8 Pitch: 0.039" (1.00mm) Features: Zero Insertion Force (ZIF) Termination: Kinked Pin Contact Finish: Tin Package: Tray Contact Material: Phosphor Bronze Voltage Rating: 100V Height Above Board: 0.217" (5.50mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Vertical - 1 Sided FFC, FCB Thickness: 0.33mm Locking Feature: Latch Lock Housing Material: Polyamide (PA), Nylon, Glass Filled Actuator Material: Polyamide (PA), Nylon, Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Black Standard Package: 190 Mating Cycles: 20 Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: Amphenol ICC (FCI) Other Names: SLW8S1C7LF,609-1935 Base Product Number: SLW8

Win Source Part Number: 975588-SLW8S-1C7LF
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: SLW-S
Number of Positions: 8
Pitch: 0.039" (1.00mm)
Features: Zero Insertion Force (ZIF)
Termination: Kinked Pin
Contact Finish: Tin
Package: Tray
Contact Material: Phosphor Bronze
Voltage Rating: 100V
Height Above Board: 0.217" (5.50mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Vertical - 1 Sided
FFC, FCB Thickness: 0.33mm
Locking Feature: Latch Lock
Housing Material: Polyamide (PA), Nylon, Glass Filled
Actuator Material: Polyamide (PA), Nylon, Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Black
Standard Package: 190
Mating Cycles: 20
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Mfr: Amphenol ICC (FCI)
Other Names: SLW8S1C7LF,609-1935
Base Product Number: SLW8

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - SLW8S-1C7LF - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
SLW8S-1C7LF
FFC, FPC (Flat Flexible) Connector Assemblies SLW8S-1C7LF
CONN FFC FPC VERT 8POS 1MM PCB

CONN FFC FPC VERT 8POS 1MM PCB

Supplier's Site Datasheet
Conn Ffc/fpc Conn Skt 8 Pos 1M Rohs Compliant Amphenol Communications Solutions - 55AC7592 - Newark, An Avnet Company
Chicago, IL, United States
Conn Ffc/fpc Conn Skt 8 Pos 1M Rohs Compliant Amphenol Communications Solutions
55AC7592
Conn Ffc/fpc Conn Skt 8 Pos 1M Rohs Compliant Amphenol Communications Solutions 55AC7592
CONN FFC/FPC CONN SKT 8 POS 1M ROHS COMPLIANT: YES

CONN FFC/FPC CONN SKT 8 POS 1M ROHS COMPLIANT: YES

Supplier's Site
Connector, Ffc/fpc, 8Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions - 68K5741 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 8Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
68K5741
Connector, Ffc/fpc, 8Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions 68K5741
CONNECTOR, FFC/FPC, 8POS, 1 ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:FCI SLW-S Series; Contact Termination Type:Through Hole; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 8POS, 1 ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:FCI SLW-S Series; Contact Termination Type:Through Hole; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLW8S-1C7LF 350-SLW8S-1C7LF 975588-SLW8S-1C7LF SLW8S-1C7LF 55AC7592 68K5741
Product Name 1.00mm pitch Flex Connectors 1A 100V Electronic Connector Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors FFC, FPC (Flat Flexible) Connector Assemblies Conn Ffc/fpc Conn Skt 8 Pos 1M Rohs Compliant Amphenol Communications Solutions Connector, Ffc/fpc, 8Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
Termination DIP Kinked Pin Kinked Pin Kinked Pin Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 180 Housing, Green - 1381G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
3 suppliers