Amphenol Corporation 1.00mm pitch Flex Connectors SLW8R-1C7LF

Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-R series, 8 Position, Side Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Lead-free, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW8R-1C7LF.
Request a Quote Datasheet
Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-R series, 8 Position, Side Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Lead-free, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW8R-1C7LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00mm pitch Flex Connectors - SLW8R-1C7LF - Amphenol Communications Solutions
Nashua, NH, United States
1.00mm pitch Flex Connectors
SLW8R-1C7LF
1.00mm pitch Flex Connectors SLW8R-1C7LF
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-R series, 8 Position, Side Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Lead-free, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW8R-1C7LF.

1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-R series, 8 Position, Side Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Lead-free, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW8R-1C7LF.

Supplier's Site Datasheet
FFC, FPC (FlatFlexible) Connectors - SLW8R-1C7LF - 811216-SLW8R-1C7LF - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - SLW8R-1C7LF
811216-SLW8R-1C7LF
FFC, FPC (FlatFlexible) Connectors - SLW8R-1C7LF 811216-SLW8R-1C7LF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 811216-SLW8R-1C7LF Packaging: Tray Number of Positions: 8 Pitch: 0.039" (1.00mm) Mounting Style: Through Hole, Right Angle Features: Zero Insertion Force (ZIF) Termination: Kinked Pin Contact Finish: Tin Contact Material: Phosphor Bronze Voltage Rating: 100V Height Above Board: 0.157" (4.00mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm, 0.33mm Locking Feature: Slide Lock Cable End Type: Straight, Tapered Housing Material: Polyamide (PA), Nylon, Glass Filled Actuator Material: Polyamide (PA), Nylon, Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Black Mating Cycles: 20 Temperature Range - Operating: -55°C ~ 85°C Actuator Color: Black Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 190 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 811216-SLW8R-1C7LF
Packaging: Tray
Number of Positions: 8
Pitch: 0.039" (1.00mm)
Mounting Style: Through Hole, Right Angle
Features: Zero Insertion Force (ZIF)
Termination: Kinked Pin
Contact Finish: Tin
Contact Material: Phosphor Bronze
Voltage Rating: 100V
Height Above Board: 0.157" (4.00mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm, 0.33mm
Locking Feature: Slide Lock
Cable End Type: Straight, Tapered
Housing Material: Polyamide (PA), Nylon, Glass Filled
Actuator Material: Polyamide (PA), Nylon, Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Black
Mating Cycles: 20
Temperature Range - Operating: -55°C ~ 85°C
Actuator Color: Black
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 190
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A

Buy Now
Singapore, Singapore
1A 100V Electronic Connector
350-SLW8R-1C7LF
1A 100V Electronic Connector 350-SLW8R-1C7LF
8 Pos 1 Row RA Header, 1mm Pitch, Solder, 1A, 100V Product overview: SLW8R-1C7LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SLW8R-1C7LF can be used for catalog matching and distributor lookup.

8 Pos 1 Row RA Header, 1mm Pitch, Solder, 1A, 100V Product overview: SLW8R-1C7LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SLW8R-1C7LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Ffc/fpc, 8Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions - 62K5685 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 8Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
62K5685
Connector, Ffc/fpc, 8Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions 62K5685
CONNECTOR, FFC/FPC, 8POS, 1 ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:FCI SLW-R Series; Contact Termination Type:Through Hole; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 8POS, 1 ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:FCI SLW-R Series; Contact Termination Type:Through Hole; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLW8R-1C7LF 811216-SLW8R-1C7LF 350-SLW8R-1C7LF 62K5685
Product Name 1.00mm pitch Flex Connectors FFC, FPC (FlatFlexible) Connectors - SLW8R-1C7LF 1A 100V Electronic Connector Connector, Ffc/fpc, 8Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers