Amphenol Corporation 1.00mm pitch Flex Connectors SLW6R-1C7LF

Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-R series, 6 Position, Side Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Lead-free, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW6R-1C7LF.
Request a Quote Datasheet
Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-R series, 6 Position, Side Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Lead-free, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW6R-1C7LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00mm pitch Flex Connectors - SLW6R-1C7LF - Amphenol Communications Solutions
Nashua, NH, United States
1.00mm pitch Flex Connectors
SLW6R-1C7LF
1.00mm pitch Flex Connectors SLW6R-1C7LF
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-R series, 6 Position, Side Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Lead-free, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW6R-1C7LF.

1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-R series, 6 Position, Side Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Lead-free, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW6R-1C7LF.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1932-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1932-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1932-ND
"6 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Through Hole, Right Angle"

"6 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Through Hole, Right Angle"

Buy Now Datasheet
Connector, Ffc/fpc, 6Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions - 94M9506 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 6Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
94M9506
Connector, Ffc/fpc, 6Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions 94M9506
CONNECTOR, FFC/FPC, 6POS, 1 ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:FCI SLW-R Series; Contact Termination Type:Through Hole; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 6POS, 1 ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:FCI SLW-R Series; Contact Termination Type:Through Hole; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Slw6R-1C7Lf-Ffc/fpc Conn Rohs Compliant Amphenol Communications Solutions - 38AH2415 - Newark, An Avnet Company
Chicago, IL, United States
Slw6R-1C7Lf-Ffc/fpc Conn Rohs Compliant Amphenol Communications Solutions
38AH2415
Slw6R-1C7Lf-Ffc/fpc Conn Rohs Compliant Amphenol Communications Solutions 38AH2415
SLW6R-1C7LF-FFC/FPC CONN ROHS COMPLIANT: YES

SLW6R-1C7LF-FFC/FPC CONN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number SLW6R-1C7LF 609-1932-ND 94M9506 38AH2415
Product Name 1.00mm pitch Flex Connectors FFC, FPC (Flat Flexible) Connector Assemblies Connector, Ffc/fpc, 6Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions Slw6R-1C7Lf-Ffc/fpc Conn Rohs Compliant Amphenol Communications Solutions
Geometry Right Angle
Termination DIP Through Hole
Voltage Rating 100 volts 100 volts
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PCB Headers - 1731141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
BNC Female Panel Receptacle, Printed Circuit Mount - SALE-9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details