"5 Position CIC Connector Contacts, Bottom 0.039"" (1.00mm) Through Hole, Right Angle"
CONNECTOR, FFC/FPC, 5POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:5Contacts; Gender:Receptacle; Product Range:SLW-R Series; Contact Termination Type:Through Hole; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 609-3451-ND | 94M9504 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Connector, Ffc/fpc, 5Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions |
| Connector Type | FPC / FFC | |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 100 volts | |
| Current Rating | 1.0 amps |