Amphenol Corporation 1.00mm pitch Flex Connectors SLW5R-1C7LF

Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-R series, 5 Position, Side Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Lead-free, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW5R-1C7LF.
Request a Quote Datasheet
Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-R series, 5 Position, Side Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Lead-free, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW5R-1C7LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00mm pitch Flex Connectors - SLW5R-1C7LF - Amphenol Communications Solutions
Nashua, NH, United States
1.00mm pitch Flex Connectors
SLW5R-1C7LF
1.00mm pitch Flex Connectors SLW5R-1C7LF
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-R series, 5 Position, Side Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Lead-free, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW5R-1C7LF.

1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-R series, 5 Position, Side Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Lead-free, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW5R-1C7LF.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1930-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1930-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1930-ND
"5 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Through Hole, Right Angle"

"5 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Through Hole, Right Angle"

Buy Now Datasheet
Ffc/fpc Connector, 5 Position, 1Row; Pitch Spacing Amphenol Communications Solutions - 94M9503 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, 5 Position, 1Row; Pitch Spacing Amphenol Communications Solutions
94M9503
Ffc/fpc Connector, 5 Position, 1Row; Pitch Spacing Amphenol Communications Solutions 94M9503
FFC/FPC CONNECTOR, 5 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:5Contacts; Gender:Receptacle; Product Range:FCI SLW-R Series; Contact Termination Type:Through Hole; Contact Position:Bottom; No. of Rows:1 Row; No. of Rows:1 RoHS Compliant: Yes

FFC/FPC CONNECTOR, 5 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:5Contacts; Gender:Receptacle; Product Range:FCI SLW-R Series; Contact Termination Type:Through Hole; Contact Position:Bottom; No. of Rows:1 Row; No. of Rows:1 RoHS Compliant: Yes

Supplier's Site
Slw5R-1C7Lf-Ffc/fpc Conn Rohs Compliant Amphenol Communications Solutions - 38AH2414 - Newark, An Avnet Company
Chicago, IL, United States
Slw5R-1C7Lf-Ffc/fpc Conn Rohs Compliant Amphenol Communications Solutions
38AH2414
Slw5R-1C7Lf-Ffc/fpc Conn Rohs Compliant Amphenol Communications Solutions 38AH2414
SLW5R-1C7LF-FFC/FPC CONN ROHS COMPLIANT: YES

SLW5R-1C7LF-FFC/FPC CONN ROHS COMPLIANT: YES

Supplier's Site
Slw5R-1C7Lf-Slwr Amphenol Communications Solutions - 93AJ4432 - Newark, An Avnet Company
Chicago, IL, United States
Slw5R-1C7Lf-Slwr Amphenol Communications Solutions
93AJ4432
Slw5R-1C7Lf-Slwr Amphenol Communications Solutions 93AJ4432
SLW5R-1C7LF-SLWR

SLW5R-1C7LF-SLWR

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number SLW5R-1C7LF 609-1930-ND 94M9503 38AH2414
Product Name 1.00mm pitch Flex Connectors FFC, FPC (Flat Flexible) Connector Assemblies Ffc/fpc Connector, 5 Position, 1Row; Pitch Spacing Amphenol Communications Solutions Slw5R-1C7Lf-Ffc/fpc Conn Rohs Compliant Amphenol Communications Solutions
Geometry Right Angle
Termination DIP Through Hole
Voltage Rating 100 volts 100 volts
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26765-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCV-FL4G-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
PwrBlade ® - 51915-073LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details