Amphenol Corporation 1.00mm pitch Flex Connectors SLW30S-1C7LF

Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-S series, 30 Position, Top Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW30S-1C7LF.
Request a Quote Datasheet
Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-S series, 30 Position, Top Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW30S-1C7LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00mm pitch Flex Connectors - SLW30S-1C7LF - Amphenol Communications Solutions
Nashua, NH, United States
1.00mm pitch Flex Connectors
SLW30S-1C7LF
1.00mm pitch Flex Connectors SLW30S-1C7LF
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-S series, 30 Position, Top Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW30S-1C7LF.

1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-S series, 30 Position, Top Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW30S-1C7LF.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1959-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1959-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1959-ND
"30 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole"

"30 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole"

Buy Now Datasheet
Connector, Ffc/fpc, 30Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions - 06M0504 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 30Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
06M0504
Connector, Ffc/fpc, 30Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions 06M0504
CONNECTOR, FFC/FPC, 30POS, 1 ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:FCI SLW-S Series; Contact Termination Type:Through Hole; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 30POS, 1 ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:FCI SLW-S Series; Contact Termination Type:Through Hole; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number SLW30S-1C7LF 609-1959-ND 06M0504
Product Name 1.00mm pitch Flex Connectors FFC, FPC (Flat Flexible) Connector Assemblies Connector, Ffc/fpc, 30Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
Termination DIP Through Hole
Voltage Rating 100 volts 100 volts
Current Rating 1.0 amps 1.0 amps
Connector Type FPC / FFC
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
Ribbon Cable Connectors - 104313-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PCB Headers - 1224727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type Mini PCI
Gender Female / Jack
View Details