Amphenol Corporation 1.00mm pitch Flex Connectors SLW28S-1C7LF

Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-S series, 28 Position, Top Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW28S-1C7LF.
Request a Quote Datasheet
Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-S series, 28 Position, Top Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW28S-1C7LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00mm pitch Flex Connectors - SLW28S-1C7LF - Amphenol Communications Solutions
Nashua, NH, United States
1.00mm pitch Flex Connectors
SLW28S-1C7LF
1.00mm pitch Flex Connectors SLW28S-1C7LF
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-S series, 28 Position, Top Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW28S-1C7LF.

1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-S series, 28 Position, Top Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW28S-1C7LF.

Supplier's Site Datasheet
Connector, Ffc/fpc, 28Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions - 94M9495 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 28Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
94M9495
Connector, Ffc/fpc, 28Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions 94M9495
CONNECTOR, FFC/FPC, 28POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:28Contacts; Gender:Receptacle; Product Range:SLW-S Series; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 28POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:28Contacts; Gender:Receptacle; Product Range:SLW-S Series; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - SLW28S-1C7LF - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
SLW28S-1C7LF
FFC, FPC (Flat Flexible) Connector Assemblies SLW28S-1C7LF
CONN FFC FPC VERT 28POS 1MM PCB

CONN FFC FPC VERT 28POS 1MM PCB

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLW28S-1C7LF 94M9495 SLW28S-1C7LF
Product Name 1.00mm pitch Flex Connectors Connector, Ffc/fpc, 28Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions FFC, FPC (Flat Flexible) Connector Assemblies
Termination DIP Through Hole Kinked Pin
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors, D-SUB Size 8 Pin 50 ohm - 110235 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Coaxial Adapters - NAMKJ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details