Amphenol Corporation 1.00mm pitch Flex Connectors SLW28R-1C7LF

Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-R series, 28 Position, Side Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Lead-free, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW28R-1C7LF.
Request a Quote Datasheet
Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-R series, 28 Position, Side Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Lead-free, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW28R-1C7LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00mm pitch Flex Connectors - SLW28R-1C7LF - Amphenol Communications Solutions
Nashua, NH, United States
1.00mm pitch Flex Connectors
SLW28R-1C7LF
1.00mm pitch Flex Connectors SLW28R-1C7LF
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-R series, 28 Position, Side Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Lead-free, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW28R-1C7LF.

1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-R series, 28 Position, Side Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Lead-free, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW28R-1C7LF.

Supplier's Site Datasheet
Connector, Ffc/fpc, 28Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions - 94M9493 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 28Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
94M9493
Connector, Ffc/fpc, 28Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions 94M9493
CONNECTOR, FFC/FPC, 28POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:28Contacts; Gender:Receptacle; Product Range:SLW-R Series; Contact Termination Type:Through Hole; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 28POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:28Contacts; Gender:Receptacle; Product Range:SLW-R Series; Contact Termination Type:Through Hole; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SLW28R-1C7LF 94M9493
Product Name 1.00mm pitch Flex Connectors Connector, Ffc/fpc, 28Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190819 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Cable Connectors - NCN-MG-Z500W-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details