Amphenol Corporation 1.00mm pitch Flex Connectors SLW26R-1C7LF

Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-R series, 26 Position, Side Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Lead-free, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW26R-1C7LF.
Request a Quote Datasheet
Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-R series, 26 Position, Side Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Lead-free, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW26R-1C7LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00mm pitch Flex Connectors - SLW26R-1C7LF - Amphenol Communications Solutions
Nashua, NH, United States
1.00mm pitch Flex Connectors
SLW26R-1C7LF
1.00mm pitch Flex Connectors SLW26R-1C7LF
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-R series, 26 Position, Side Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Lead-free, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW26R-1C7LF.

1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-R series, 26 Position, Side Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Lead-free, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW26R-1C7LF.

Supplier's Site Datasheet
Slw26R-1C7Lf-Ffc/fpc Conn Rohs Compliant Amphenol Communications Solutions - 38AH2411 - Newark, An Avnet Company
Chicago, IL, United States
Slw26R-1C7Lf-Ffc/fpc Conn Rohs Compliant Amphenol Communications Solutions
38AH2411
Slw26R-1C7Lf-Ffc/fpc Conn Rohs Compliant Amphenol Communications Solutions 38AH2411
SLW26R-1C7LF-FFC/FPC CONN ROHS COMPLIANT: YES

SLW26R-1C7LF-FFC/FPC CONN ROHS COMPLIANT: YES

Supplier's Site
Connector, Ffc/fpc, 26Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions - 62K5680 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 26Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
62K5680
Connector, Ffc/fpc, 26Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions 62K5680
CONNECTOR, FFC/FPC, 26POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:SLW-R Series; Contact Termination Type:Through Hole; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 26POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:SLW-R Series; Contact Termination Type:Through Hole; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLW26R-1C7LF 38AH2411 62K5680
Product Name 1.00mm pitch Flex Connectors Slw26R-1C7Lf-Ffc/fpc Conn Rohs Compliant Amphenol Communications Solutions Connector, Ffc/fpc, 26Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Straight Plug - 150549 - PIC Wire & Cable
Specs
Geometry Straight
View Details
M12 Bus Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Circular Connector Contacts - 1508-020-0511-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - NAS1M4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details