Amphenol Corporation 1.00mm pitch Flex Connectors SLW22S-1C7LF

Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-S series, 22 Position, Top Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW22S-1C7LF.
Request a Quote Datasheet
Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-S series, 22 Position, Top Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW22S-1C7LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00mm pitch Flex Connectors - SLW22S-1C7LF - Amphenol Communications Solutions
Nashua, NH, United States
1.00mm pitch Flex Connectors
SLW22S-1C7LF
1.00mm pitch Flex Connectors SLW22S-1C7LF
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-S series, 22 Position, Top Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW22S-1C7LF.

1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-S series, 22 Position, Top Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW22S-1C7LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
350-SLW22S-1C7LF
Electronic Connector 350-SLW22S-1C7LF
FFC & FPC Connectors 1.00mm Flex Connectors, SLW-S series, 22 Position, Top Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal Product overview: SLW22S-1C7LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SLW22S-1C7LF can be used for catalog matching and distributor lookup.

FFC & FPC Connectors 1.00mm Flex Connectors, SLW-S series, 22 Position, Top Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal Product overview: SLW22S-1C7LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SLW22S-1C7LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Category: Connectors,Interconn ects Part Status: Obsolete Flat Flex Type: FFC, Discrete Wire Mounting Type: Fixed Connector/Contact Type: Contacts, Top and Bottom Number of Positions: 5 Pitch: 0.200" (5.08mm) Termination: Solder

Manufacturer: AMIS
Category: Connectors,Interconnects
Category: Connectors,Interconnects
Part Status: Obsolete
Flat Flex Type: FFC, Discrete Wire
Mounting Type: Fixed
Connector/Contact Type: Contacts, Top and Bottom
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Termination: Solder

Buy Now Datasheet
Connector, Ffc/fpc, 22Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions - 68K5739 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 22Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
68K5739
Connector, Ffc/fpc, 22Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions 68K5739
CONNECTOR, FFC/FPC, 22POS, 1 ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:22Contacts; Gender:Receptacle; Product Range:FCI SLW-S Series; Contact Termination Type:Through Hole; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 22POS, 1 ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:22Contacts; Gender:Receptacle; Product Range:FCI SLW-S Series; Contact Termination Type:Through Hole; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLW22S-1C7LF 350-SLW22S-1C7LF 68K5739
Product Name 1.00mm pitch Flex Connectors Electronic Connector Connectors,Interconnects Connector, Ffc/fpc, 22Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
Termination DIP Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products