1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-S series, 20 Position, Top Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW20S-1C7LF.
"20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole"
20 Pos 1 Row Female Header, 1A 100V, Solder, 1mm Pitch Product overview: SLW20S-1C7LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SLW20S-1C7LF can be used for catalog matching and distributor lookup.
CONN FFC FPC VERT 20POS 1MM PCB
CONNECTOR, FFC/FPC, 20POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:20Contacts;
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SLW20S-1C7LF | 609-1949-ND | 350-SLW20S-1C7LF | SLW20S-1C7LF | 28AH8727 |
| Product Name | 1.00mm pitch Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | 1A 100V Electronic Connector | FFC, FPC (Flat Flexible) Connector Assemblies | Connector, Ffc/fpc, 20Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions |
| Termination | DIP | Solder | Kinked Pin | Through Hole | |
| Voltage Rating | 100 volts | 100 volts | 100 volts | 100 volts | |
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps | ||
| Connector Type | FPC / FFC |